IC FLASH 1GBIT SPI 104MHZ 8WSON Product overview: IS37SML01G1-LLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS37SML01G1-LLI can be used for catalog matching and distributor lookup.
Category: IT infrastructure Memory
Win Source Part Number: 1454568-IS37SML01G1-
Manufacturer: ISSI, Integrated Silicon Solution Inc
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI 104MHz 8ns 8-WSON (8x6)
IC FLASH 1GBIT SPI 104MHZ 8WSON
IC FLASH 1GBIT SPI 104MHZ 8WSON
FLASH - NAND (SLC) Memory IC 1Gbit SPI 104 MHz 8 ns 8-WSON (8x6)
IC FLASH 1GBIT SPI 104MHZ 8WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS37SML01G1-LLI | 1454568-IS37SML01G1-LLI | 706-IS37SML01G1-LLI-ND | IS37SML01G1-LLI | IS37SML01G1-LLI | IS37SML01G1-LLI | IS37SML01G1-LLI |
| Product Name | 104MHZ Memory IC and Storage Component | IT infrastructure Memory | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH - NAND (SLC) | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns | 8 ns | ||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits |