FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI 104MHz 8ns 8-WSON (8x6)
FLASH - NAND (SLC) Memory IC 1Gbit SPI 104 MHz 8 ns 8-WSON (8x6)
IC FLASH 1GBIT SPI 104MHZ 8WSON
IC FLASH 1GBIT SPI 104MHZ 8WSON
IC FLASH 1GBIT SPI 104MHZ 8WSON
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS37SML01G1-LLI-TR-ND | IS37SML01G1-LLI-TR | IS37SML01G1-LLI-TR | IS37SML01G1-LLI-TR | IS37SML01G1-LLI-TR |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH - NAND (SLC) | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | ||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |