The IS34MW01G084-BLI-TR is a 1Gb SLC NAND Flash memory device from Quarktwin Technology Ltd., designed for applications requiring reliable and efficient data storage. It operates at a single supply voltage of 1.8V, with a range from 1.7V to 1.95V, and features a flexible memory architecture with an organization of 128Mb x8 or 64Mb x16. The device supports 4-bit ECC for enhanced data integrity and has an endurance of 100,000 program/erase cycles, with a data retention period of up to 10 years. Performance specifications include a maximum random read time of 25 microseconds and a serial access time of 45 nanoseconds. Typical program times are around 300 microseconds, while block erase operations take approximately 3 milliseconds. The device is available in a 63-ball VFBGA package and is suitable for industrial and automotive applications, with temperature grades ranging from -40°C to +105°C. Its advanced features include automatic read at power-up, cache program/read operations, and bad-block protection, making it a versatile choice for solid-state storage solutions.
IC FLASH 1GBIT PAR 63FBGA
1 Gbit (x8, 4 bit ECC), 63 Ball
FLASH - NAND (SLC) Memory IC 1Gbit Parallel 30 ns 63-VFBGA (9x11)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS34MW01G084-BLI-TR-ND | IS34MW01G084-BLI-TR | IS34MW01G084-BLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 63-VFBGA | BGA; 63-VFBGA | |
| Supply Voltage | 1.7V ~ 1.95V | Surface Mount | 1.7V ~ 1.95V |