IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: IS34ML04G081-TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS34ML04G081-TLI
FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 25ns 48-TSOP I
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875369-IS34ML04G081-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 48-TSOP
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS34ML04
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 4GBIT PARALLEL 48TSOP
IC FLASH 4GBIT PARALLEL 48TSOP
FLASH - NAND (SLC) Memory IC 4Gbit Parallel 25 ns 48-TSOP I
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS34ML04G081-TLI | 706-1634-ND | 875369-IS34ML04G081-TLI | IS34ML04G081-TLI | IS34ML04G081-TLI | IS34ML04G081-TLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - IS34ML04G081-TLI | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | ||
| Number of Words | 512000 k |