IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: IS34ML02G084-TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS34ML02G084-TLI
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 25ns 48-TSOP I
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 808750-IS34ML02G084-
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 25ns
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 25 ns 48-TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP
IC FLASH 2GBIT PARALLEL 48TSOP
FLASH MEMORY, 2GBIT, 25NS, TSOP-I-48; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS34ML02G084-TLI | 706-1633-ND | 808750-IS34ML02G084-TLI | IS34ML02G084-TLI | IS34ML02G084-TLI | IS34ML02G084-TLI | 38AC3532 |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - IS34ML02G084-TLI | Memory | Memory | Integrated Circuits (ICs) - Memory | Flash Memory, 2Gbit, 25Ns, Tsop-I-48; Flash Memory Type Integrated Silicon Solution (Issi) |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns | ||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits |