Integrated Silicon Solution, Inc. 1 bit Memory IC and Storage Component IS34ML02G081-TLI

Description
2 Gbit(x8, 1 bit ECC), TSOP-48, Product overview: IS34ML02G081-TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1 bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS34ML02G081-TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Gbit(x8, 1 bit ECC), TSOP-48, Product overview: IS34ML02G081-TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1 bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS34ML02G081-TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 bit Memory IC and Storage Component - 774-IS34ML02G081-TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 bit Memory IC and Storage Component
774-IS34ML02G081-TLI
1 bit Memory IC and Storage Component 774-IS34ML02G081-TLI
2 Gbit(x8, 1 bit ECC), TSOP-48, Product overview: IS34ML02G081-TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1 bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS34ML02G081-TLI can be used for catalog matching and distributor lookup.

2 Gbit(x8, 1 bit ECC), TSOP-48, Product overview: IS34ML02G081-TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1 bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS34ML02G081-TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS34ML02G081-TLI-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 2GBIT PAR 48TSOPI

IC FLASH 2GBIT PAR 48TSOPI

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS34ML02G081-TLI
Integrated Circuits (ICs) - Memory - Memory IS34ML02G081-TLI
2 Gbit(x8, 1 bit ECC), TSOP-48

2 Gbit(x8, 1 bit ECC), TSOP-48

Supplier's Site
Memory - IS34ML02G081-TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 20 ns 48-TSOP I

FLASH - NAND (SLC) Memory IC 2Gbit Parallel 20 ns 48-TSOP I

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS34ML02G081-TLI 706-IS34ML02G081-TLI-ND IS34ML02G081-TLI IS34ML02G081-TLI
Product Name 1 bit Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000000 kbits 2000000 kbits
Number of Words 256000 k
Pins 48
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details