FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25ns 63-VFBGA (9x11)
Category: IT infrastructure Memory
Win Source Part Number: 1452726-IS34ML01G081
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: IS34ML01G081-BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS34ML01G081-BLI
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH - NAND (SLC) Memory IC 1Gbit Parallel 25 ns 63-VFBGA (9x11)
IC FLASH 1GBIT PARALLEL 63VFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1629-ND | 1452726-IS34ML01G081-BLI | 774-IS34ML01G081-BLI | IS34ML01G081-BLI | IS34ML01G081-BLI | IS34ML01G081-BLI |
| Product Name | Memory | IT infrastructure Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 63-VFBGA | BGA | BGA; 63-VFBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Endurance | 100000 Write/Erase Cycles |