IC REG BUCK ADJ 2A 14WFCQFN
IC REG BUCK ADJ 2A 14WFCQFN
IC REG BUCK ADJ 2A 14WFCQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 2521-IS32PM3426-QWCLA3-TRCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 14-UQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 to 24 volts |