IC REG BUCK ADJ 3A 8SOP
IC REG BUCK ADJ 3A 8SOP
IC REG BUCK ADJ 3A 8SOP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 2521-IS32PM3420A-GRLA3-TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 to 24 volts |