Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3A 8SOP
IC 36V, 3A SYNCHRONOUS BUCK, EPS
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IS32PM3420-GRLA3-TR | IS32PM3420-GRLA3-TR | IS32PM3420-GRLA3-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Life Cycle Stage | Discontinued at Digi-Key | Removed | |
| Output Voltage | 0.8050 to 36 volts | 0.8050 volts |