Lumissil Microsystems LED Drivers IS32LT3953B-GRLA3-TR

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 2521-IS32LT3953B-GRLA3-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP

Buy Now Datasheet
LED Drivers - 2521-IS32LT3953B-GRLA3-DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP

Buy Now Datasheet
LED Drivers - 2521-IS32LT3953B-GRLA3-CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1316474-IS32LT3953B-GRLA3-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1316474-IS32LT3953B-GRLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1316474-IS32LT3953B-GRLA3-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 1316474-IS32LT3953B- GRLA3-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Standard Package: 2,500 Mounting: Surface Mount Current - Output / Channel: 3A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 38V Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2521-IS32LT3953B-GRL A3-TR,2521-IS32LT395 3B-GRLA3-CT,2521-IS3 2LT3953B-GRLA3-DKR Base Product Number: IS32LT3953 RoHS Status: ROHS3 Compliant

Manufacturer: Lumissil Microsystems
Win Source Part Number: 1316474-IS32LT3953B-GRLA3-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Current - Output / Channel: 3A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 38V
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS32LT3953B-GRLA3-TR,2521-IS32LT3953B-GRLA3-CT,2521-IS32LT3953B-GRLA3-DKR
Base Product Number: IS32LT3953
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - LED Drivers - IS32LT3953B-GRLA3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS32LT3953B-GRLA3-TR
PMIC - LED Drivers IS32LT3953B-GRLA3-TR
IC AEC-Q100 AEC-Q100 3A PWM DIMM

IC AEC-Q100 AEC-Q100 3A PWM DIMM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS32LT3953B-GRLA3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS32LT3953B-GRLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS32LT3953B-GRLA3-TR
IC LED DRIVER RGLTR PWM 3A 8SOP

IC LED DRIVER RGLTR PWM 3A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 2521-IS32LT3953B-GRLA3-TR-ND 1316474-IS32LT3953B-GRLA3-TR IS32LT3953B-GRLA3-TR IS32LT3953B-GRLA3-TR
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 38 volts 4.5 to 38 volts
Output Current 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 763525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 14 watts
Features RoHS Compliant
View Details
PMIC - LED Drivers - LM2751SD-A/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 80 milliamps
View Details