LED Driver IC 1 Output DC DC Regulator Buck PWM Dimming 1.5A 8-SOP-EP
LED Driver IC 1 Output DC DC Regulator Buck PWM Dimming 1.5A 8-SOP-EP
LED Driver IC 1 Output DC DC Regulator Buck PWM Dimming 1.5A 8-SOP-EP
Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320347-IS32LT3952-G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Standard Package: 2,500
Mounting: Surface Mount
Current - Output / Channel: 1.5A
Internal Switch(s): No
Topology: Buck
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 40V
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS32LT3952-GRLA
Base Product Number: IS32LT3952
RoHS Status: ROHS3 Compliant
IC AEC-Q100 1.5A PWM DIMMABLE BU
LED Lighting Drivers 1.5A Dimmable Buck Switching Regulator with spread Spectrum, SOP-8-EP
IC LED DRVR RGLTR PWM 1.5A 8SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS32LT3952-GRLA3-CT-ND | 1320347-IS32LT3952-GRLA3-TR | IS32LT3952-GRLA3-TR | IS32LT3952-GRLA3-TR | IS32LT3952-GRLA3-TR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | |||
| Output Current | 1500 milliamps | 1500 milliamps |