LED Driver IC 1 Output Linear PWM Dimming 150mA 8-SOP-EP
LED Driver IC 1 Output Linear PWM Dimming 150mA 8-SOP-EP
LED Driver IC 1 Output Linear PWM Dimming 150mA 8-SOP-EP
Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320360-IS32LT3175P-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Current - Output / Channel: 150mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 42V
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 706-1472-6,2521-IS32
Base Product Number: IS32LT3175
RoHS Status: ROHS3 Compliant
LED Driver 3 Segment 8-Pin SOP EP T/R Automotive AEC-Q100 Product overview: IS32LT3175P-GRLA3-TR
150mA, Single Channel, Linear LED Driver with Fade-in/ Fade-out with Courtesy positive polarity Input
LED Lighting Drivers 150mA, Single Channel, Linear LED Driver with Fade-in/ Fade-out with Courtesy positive polarity Input
IC LED DRVR LIN PWM 150MA 8SOP
LED DRVR LINEAR PWM 150MA 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS32LT3175P-GRLA3-TR-ND | 1320360-IS32LT3175P-GRLA3-TR | 745-IS32LT3175P-GRLA3-TR | 13AC5139 | IS32LT3175P-GRLA3-TR | IS32LT3175P-GRLA3-TR | IS32LT3175P-GRLA3-TR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Automotive LED Driver IC | 150Ma, Single Channel, Linear Led Driver With Fade-In/ Fade-Out With Courtesy Positive Polarity Input Integrated Silicon Solution (Issi) | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 5 to 42 volts | 5 to 42 volts | |||||
| Output Current | 150 milliamps | 150 milliamps |