Win Source Part Number: 1356855-IS32LT3175N-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOP-EP
Base Product Number: IS32LT3175
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 42V
Current - Output / Channel: 150mA
Dimming: PWM
IC LED DRVR LIN PWM 150MA 8SOP Product overview: IS32LT3175N-GRLA3-TR
LED Driver IC 1 Output Linear PWM Dimming 150mA 8-SOP-EP
LED Driver IC 1 Output Linear PWM Dimming 150mA 8-SOP-EP
LED Driver IC 1 Output Linear PWM Dimming 150mA 8-SOP-EP
IC LED DRVR LIN PWM 150MA 8SOP
LED Lighting Drivers 150mA, Single Channel, Linear LED Driver with Fade-in/ Fade-out with Courtesy Negative polarity Input
LED DRVR LINEAR PWM 150MA 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1356855-IS32LT3175N-GRLA3-TR | 137-IS32LT3175N-GRLA3-TR | 2521-IS32LT3175N-GRLA3-TR-ND | IS32LT3175N-GRLA3-TR | IS32LT3175N-GRLA3-TR | IS32LT3175N-GRLA3-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 150MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | Tape & Reel (TR) | ||||
| Input Voltage | 5 to 42 volts | 5 to 42 volts | 5 to 42 volts | |||
| Number of Channels | 1 # |