LED Driver IC 3 Output Linear PWM Dimming 30mA 20-eTSSOP
LED Driver IC 3 Output Linear PWM Dimming 30mA 20-eTSSOP
LED Driver IC 3 Output Linear PWM Dimming 30mA 20-eTSSOP
Win Source Part Number: 1353649-IS32LT3128A-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 41 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-eTSSOP
Base Product Number: IS32LT3128
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): No
Number of Outputs: 3
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 42 V
Current - Output / Channel: 30mA
Dimming: PWM
Triple Channel Linear LED Driver With Fade On/Off and PWM Dimming Product overview: IS32LT3128A-ZLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32LT3128A-ZLA3
IC AEC-Q100 3-CH LINEAR LED DRIV
IC LED DRV LIN PWM 30MA 20ETSSOP
LED Lighting Drivers 3-Channel LED Driver, two 150mA drivers, fade ON/OF,PWM dimming; one 30mA driver for button backlight, PWM over button priority
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS32LT3128A-ZLA3-CT-ND | 1353649-IS32LT3128A-ZLA3-TR | 745-IS32LT3128A-ZLA3-TR | IS32LT3128A-ZLA3-TR | IS32LT3128A-ZLA3-TR | IS32LT3128A-ZLA3-TR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 5 to 42 volts | 5 to 42 volts | ||||
| Output Current | 30 milliamps | 30 milliamps |