IC LED DRV LIN PWM 84MA 20ETSSOP Product overview: IS32FL3740-ZLA3-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 84MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS32FL3740-ZLA3-
LED Driver IC 4 Output Linear PWM Dimming 84mA 20-eTSSOP
LED Driver IC 4 Output Linear PWM Dimming 84mA 20-eTSSOP
LED Driver IC 4 Output Linear PWM Dimming 84mA 20-eTSSOP
IC LED DRIVER 3X4 20TSSOP
IC LED DRV LIN PWM 84MA 20ETSSOP
LED Lighting Drivers 3x4 Dot Matrix LED Driver, eTSSOP20 (6.5mm x 6.4mm), T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-IS32FL3740-ZLA3-TR | 2521-IS32FL3740-ZLA3-TRCT-ND | IS32FL3740-ZLA3-TR | IS32FL3740-ZLA3-TR | IS32FL3740-ZLA3-TR |
| Product Name | 84MA LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Number of Channels | 4 # | ||||
| Package Type | Tape & Reel (TR) | ||||
| Form Factor | Intgrated Circuit (IC) |