LED Driver 48 Segment 28-Pin TSSOP EP T/R Automotive AEC-Q100 Product overview: IS32FL3738-ZLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, TSSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32FL3738-ZLA3-
LED Driver IC 8 Output Linear PWM Dimming 84mA 28-eTSSOP
LED Driver IC 8 Output Linear PWM Dimming 84mA 28-eTSSOP
LED Driver IC 8 Output Linear PWM Dimming 84mA 28-eTSSOP
Category: Connectors,Interconn
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Internal Switch(s): Both
Number of Outputs: Single
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 24V
Current - Output / Channel: 20A
IC LED DRV LIN PWM 84MA 28ETSSOP
IC LED DRIVER 6X8 28TSSOP
LED Lighting Drivers 6x8 Dot Matrix LED Driver, eTSSOP-28 (9.7mm x 6.4mm), T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-IS32FL3738-ZLA3-TR | 2521-IS32FL3738-ZLA3-TRDKR-ND | IS32FL3738-ZLA3-TR | IS32FL3738-ZLA3-TR | IS32FL3738-ZLA3-TR | |
| Product Name | Automotive TSSOP LED Driver IC | LED Drivers | Connectors,Interconnects | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |