Lumissil Microsystems Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS32FL3240-QWLA3-TR

Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320350-IS32FL3240-Q WLA3-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: Linear Applications: Automotive, Lighting Standard Package: 2,500 Mounting: Surface Mount, Wettable Flank Current - Output / Channel: 38mA Internal Switch(s): No Topology: Constant Current Number of Outputs: 30 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Supplier Device Package: 40-WFQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 40-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2521-IS32FL3240-QWLA 3-TR,2521-IS32FL3240 -QWLA3-TRDKR,2521-IS 32FL3240-QWLA3-TRCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320350-IS32FL3240-Q WLA3-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: Linear Applications: Automotive, Lighting Standard Package: 2,500 Mounting: Surface Mount, Wettable Flank Current - Output / Channel: 38mA Internal Switch(s): No Topology: Constant Current Number of Outputs: 30 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Supplier Device Package: 40-WFQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 40-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2521-IS32FL3240-QWLA 3-TR,2521-IS32FL3240 -QWLA3-TRDKR,2521-IS 32FL3240-QWLA3-TRCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320350-IS32FL3240-QWLA3-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320350-IS32FL3240-QWLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320350-IS32FL3240-QWLA3-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320350-IS32FL3240-Q WLA3-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: Linear Applications: Automotive, Lighting Standard Package: 2,500 Mounting: Surface Mount, Wettable Flank Current - Output / Channel: 38mA Internal Switch(s): No Topology: Constant Current Number of Outputs: 30 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Supplier Device Package: 40-WFQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 40-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2521-IS32FL3240-QWLA 3-TR,2521-IS32FL3240 -QWLA3-TRDKR,2521-IS 32FL3240-QWLA3-TRCT RoHS Status: ROHS3 Compliant

Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320350-IS32FL3240-QWLA3-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Automotive, Lighting
Standard Package: 2,500
Mounting: Surface Mount, Wettable Flank
Current - Output / Channel: 38mA
Internal Switch(s): No
Topology: Constant Current
Number of Outputs: 30
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 40-WFQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 40-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS32FL3240-QWLA3-TR,2521-IS32FL3240-QWLA3-TRDKR,2521-IS32FL3240-QWLA3-TRCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
38MA LED Driver IC - 137-IS32FL3240-QWLA3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
38MA LED Driver IC
137-IS32FL3240-QWLA3-TR
38MA LED Driver IC 137-IS32FL3240-QWLA3-TR
IC LED DRVR LIN PWM 38MA 40WFQFN Product overview: IS32FL3240-QWLA3-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 38MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS32FL3240-QWLA3 -TR can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 38MA 40WFQFN Product overview: IS32FL3240-QWLA3-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 38MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS32FL3240-QWLA3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS32FL3240-QWLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS32FL3240-QWLA3-TR
IC LED DRVR LIN PWM 38MA 40WFQFN

IC LED DRVR LIN PWM 38MA 40WFQFN

Supplier's Site
PMIC - LED Drivers - IS32FL3240-QWLA3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS32FL3240-QWLA3-TR
PMIC - LED Drivers IS32FL3240-QWLA3-TR
CONSTANT CURRENT (38MA) LED DRIV

CONSTANT CURRENT (38MA) LED DRIV

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1320350-IS32FL3240-QWLA3-TR 137-IS32FL3240-QWLA3-TR IS32FL3240-QWLA3-TR IS32FL3240-QWLA3-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 38MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current Dimmable
Package Type 40-WFQFN Exposed Pad Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3A Buck Led Driver - A6213KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver ICs - 2467414P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 150 milliamps
View Details
LED Drivers - 1727-8458-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
7 suppliers
PMIC - LED Drivers - Q845B3EBD-T - Lingto Electronic Limited
Skyworks Solutions, Inc.
View Details
2 suppliers