Lumissil Microsystems Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS32FL3207-QWLA3-TR

Description
Win Source Part Number: 1356825-IS32FL3207-Q WLA3-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Linear MSL Level: 3 (168 Hours) Mfr: Lumissil Microsystems Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-WFQFN (5x5) Base Product Number: IS32FL3207 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 Applications: Automotive, Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Constant Current Internal Switch(s): No Number of Outputs: 18 Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Current - Output / Channel: 38mA Dimming: PWM
Request a Quote Datasheet
Description
Win Source Part Number: 1356825-IS32FL3207-Q WLA3-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Linear MSL Level: 3 (168 Hours) Mfr: Lumissil Microsystems Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-WFQFN (5x5) Base Product Number: IS32FL3207 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 Applications: Automotive, Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Constant Current Internal Switch(s): No Number of Outputs: 18 Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Current - Output / Channel: 38mA Dimming: PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1356825-IS32FL3207-QWLA3-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1356825-IS32FL3207-QWLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1356825-IS32FL3207-QWLA3-TR
Win Source Part Number: 1356825-IS32FL3207-Q WLA3-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Linear MSL Level: 3 (168 Hours) Mfr: Lumissil Microsystems Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-WFQFN (5x5) Base Product Number: IS32FL3207 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 Applications: Automotive, Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Constant Current Internal Switch(s): No Number of Outputs: 18 Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Current - Output / Channel: 38mA Dimming: PWM

Win Source Part Number: 1356825-IS32FL3207-QWLA3-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-WFQFN (5x5)
Base Product Number: IS32FL3207
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: Automotive, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Constant Current
Internal Switch(s): No
Number of Outputs: 18
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 38mA
Dimming: PWM

Buy Now Datasheet
LED Drivers - 2521-IS32FL3207-QWLA3-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 18 Output Linear Constant Current PWM Dimming 38mA 28-WFQFN (5x5)

LED Driver IC 18 Output Linear Constant Current PWM Dimming 38mA 28-WFQFN (5x5)

Buy Now Datasheet
LED Drivers - 2521-IS32FL3207-QWLA3-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 18 Output Linear Constant Current PWM Dimming 38mA 28-WFQFN (5x5)

LED Driver IC 18 Output Linear Constant Current PWM Dimming 38mA 28-WFQFN (5x5)

Buy Now Datasheet
LED Drivers - 2521-IS32FL3207-QWLA3-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 18 Output Linear Constant Current PWM Dimming 38mA 28-WFQFN (5x5)

LED Driver IC 18 Output Linear Constant Current PWM Dimming 38mA 28-WFQFN (5x5)

Buy Now Datasheet
16-bit LED Driver IC - 745-IS32FL3207-QWLA3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit LED Driver IC
745-IS32FL3207-QWLA3-TR
16-bit LED Driver IC 745-IS32FL3207-QWLA3-TR
18-Channel Led Driver With 16-BIT PWM Product overview: IS32FL3207-QWLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32FL3207-QWLA3 -TR can be used for catalog matching and distributor lookup.

18-Channel Led Driver With 16-BIT PWM Product overview: IS32FL3207-QWLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS32FL3207-QWLA3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS32FL3207-QWLA3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS32FL3207-QWLA3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS32FL3207-QWLA3-TR
IC LED DRVR LIN PWM 38MA 28WFQFN

IC LED DRVR LIN PWM 38MA 28WFQFN

Supplier's Site
PMIC - LED Drivers - IS32FL3207-QWLA3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS32FL3207-QWLA3-TR
PMIC - LED Drivers IS32FL3207-QWLA3-TR
18-CHANNEL LED DRIVER; SELECTABL

18-CHANNEL LED DRIVER; SELECTABL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1356825-IS32FL3207-QWLA3-TR 2521-IS32FL3207-QWLA3-TRCT-ND 745-IS32FL3207-QWLA3-TR IS32FL3207-QWLA3-TR IS32FL3207-QWLA3-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Drivers 16-bit LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Constant Current Dimmable
Package Type 28-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3429MHX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 1727-3556-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
4 suppliers
LED Driver ICs - 2467421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 250 milliamps
View Details