AUTOMOTIVE MCU WITH 1KB SRAM AND
AUTOMOTIVE MCU WITH 1KB SRAM AND
IC MCU 8BIT 16KB FLASH 16WQFN
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 2521-IS32CS8975-QWLA3-TRDKR-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 32 MHz |
| Bits | 8 Bit |
| RAM | 1 KB |
| ROM | 16 KB |