LED Driver IC 2 Output DC DC Controller Step-Up (Boost) PWM Dimming 360mA 16-eTSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | IS32BL3552-ZLA3-TR |
| Product Name | LED Drivers |
| Number of Outputs | 2; 2 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 53 volts |
| Output Current | 0.3600 amps |