CLASS-D AUDIO AMPLIFIER FOR DRIV
Amplifier IC 1-Channel (Mono) Class D 16-eTSSOP
IC AMP CLASS D 1 CH 24W 16TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | IS32AP2123-ZLA3-TR | IS32AP2123-ZLA3-TR | IS32AP2123-ZLA3-TR |
| Product Name | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Power | 24 watts | 24 watts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 4.5 to 24 volts | 24 to 4.5 volts |