LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 8-SOP
LED Driver 10000uA Supply Current 8-Pin SOP T/R Product overview: IS31LT3948-GRLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10000uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3948-GRLS4
Win Source Part Number: 1355133-IS31LT3948-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
Type: DC DC Controller
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: IS31LT3948
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Backlight, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 100V
Dimming: PWM
IC LED DVR PFM MODE BOOST 8SOIC
IC LED DRIVER CTRLR PWM 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS31LT3948-GRLS4-TR-ND | 745-IS31LT3948-GRLS4-TR | 1355133-IS31LT3948-GRLS4-TR | IS31LT3948-GRLS4-TR | IS31LT3948-GRLS4-TR |
| Product Name | LED Drivers | 10000uA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |