Lumissil Microsystems 10000uA LED Driver IC IS31LT3938-GRLS2-TR

Description
LED Driver 10000uA Supply Current 8-Pin SOP T/R Product overview: IS31LT3938-GRLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10000uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3938-GRLS2 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 10000uA Supply Current 8-Pin SOP T/R Product overview: IS31LT3938-GRLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10000uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3938-GRLS2 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10000uA LED Driver IC - 745-IS31LT3938-GRLS2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10000uA LED Driver IC
745-IS31LT3938-GRLS2-TR
10000uA LED Driver IC 745-IS31LT3938-GRLS2-TR
LED Driver 10000uA Supply Current 8-Pin SOP T/R Product overview: IS31LT3938-GRLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10000uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3938-GRLS2 -TR can be used for catalog matching and distributor lookup.

LED Driver 10000uA Supply Current 8-Pin SOP T/R Product overview: IS31LT3938-GRLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10000uA, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3938-GRLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - IS31LT3938-GRLS2-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming 8-SOP

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1356818-IS31LT3938-GRLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1356818-IS31LT3938-GRLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1356818-IS31LT3938-GRLS2-TR
Win Source Part Number: 1356818-IS31LT3938-G RLS2-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. Type: AC DC Offline Switcher MSL Level: 3 (168 Hours) Mfr: Lumissil Microsystems Product Status: Not For New Designs Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: IS31LT3938 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Backlight, Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Down (Buck) Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 10V Voltage - Supply (Max): 450V Dimming: Analog, PWM

Win Source Part Number: 1356818-IS31LT3938-GRLS2-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
Type: AC DC Offline Switcher
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Product Status: Not For New Designs
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: IS31LT3938
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Backlight, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Down (Buck)
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 10V
Voltage - Supply (Max): 450V
Dimming: Analog, PWM

Buy Now Datasheet
PMIC - LED Drivers - IS31LT3938-GRLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31LT3938-GRLS2-TR
PMIC - LED Drivers IS31LT3938-GRLS2-TR
IC LED DRIVER HV PWM DIM 8SOIC

IC LED DRIVER HV PWM DIM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31LT3938-GRLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31LT3938-GRLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31LT3938-GRLS2-TR
IC LED DRIVER OFFL PWM 8SOP

IC LED DRIVER OFFL PWM 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 745-IS31LT3938-GRLS2-TR IS31LT3938-GRLS2-TR-ND 1356818-IS31LT3938-GRLS2-TR IS31LT3938-GRLS2-TR IS31LT3938-GRLS2-TR
Product Name 10000uA LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Package Type Tape and Reel 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3445M/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
PMIC - PMIC - LED Drivers - AAT1272IWO-T1 - 007750-AAT1272IWO-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 5.5 volts
View Details
4 suppliers
Automotive Linear, Programmable Current LED Driver W/Fault Protection - A6261KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers