Lumissil Microsystems 9V 12V 15V SOT-89 LED Driver IC IS31LT3360-SDLS3-TR

Description
LED Driver 9V/12V/15V/18V/24V 6-Pin(5+Tab) SOT-89 T/R Product overview: IS31LT3360-SDLS3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, 15V, SOT-89. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9V, 12V, 15V, SOT-89, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3360-SDLS3 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 9V/12V/15V/18V/24V 6-Pin(5+Tab) SOT-89 T/R Product overview: IS31LT3360-SDLS3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, 15V, SOT-89. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9V, 12V, 15V, SOT-89, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3360-SDLS3 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9V 12V 15V SOT-89 LED Driver IC - 745-IS31LT3360-SDLS3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9V 12V 15V SOT-89 LED Driver IC
745-IS31LT3360-SDLS3-TR
9V 12V 15V SOT-89 LED Driver IC 745-IS31LT3360-SDLS3-TR
LED Driver 9V/12V/15V/18V/24V 6-Pin(5+Tab) SOT-89 T/R Product overview: IS31LT3360-SDLS3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, 15V, SOT-89. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9V, 12V, 15V, SOT-89, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3360-SDLS3 -TR can be used for catalog matching and distributor lookup.

LED Driver 9V/12V/15V/18V/24V 6-Pin(5+Tab) SOT-89 T/R Product overview: IS31LT3360-SDLS3-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, 15V, SOT-89. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9V, 12V, 15V, SOT-89, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3360-SDLS3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 2521-IS31LT3360-SDLS3-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A (Switch) SOT-89-5

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A (Switch) SOT-89-5

Buy Now Datasheet
LED Drivers - 2521-IS31LT3360-SDLS3-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A (Switch) SOT-89-5

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A (Switch) SOT-89-5

Buy Now Datasheet
LED Drivers - 2521-IS31LT3360-SDLS3-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A (Switch) SOT-89-5

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A (Switch) SOT-89-5

Buy Now Datasheet
PMIC - PMIC - LED Drivers - IS31LT3360-SDLS3-TR - 122187-IS31LT3360-SDLS3-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IS31LT3360-SDLS3-TR
122187-IS31LT3360-SDLS3-TR
PMIC - PMIC - LED Drivers - IS31LT3360-SDLS3-TR 122187-IS31LT3360-SDLS3-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 122187-IS31LT3360-SD LS3-TR Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: IS31LT3360 Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-89-5 Maximum Supply Voltage: 40V Operating Input Voltage(Min): 6V Channel Output Current: 1.2A (Switch) Alternative Parts (Cross-Reference): ZLED7000-ZI1R; LT3755EMSE-2#TRPBF; LT3755EMSE#PBF; LT3755IMSE#PBF; ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 122187-IS31LT3360-SDLS3-TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: IS31LT3360
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-89-5
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 6V
Channel Output Current: 1.2A (Switch)
Alternative Parts (Cross-Reference): ZLED7000-ZI1R; LT3755EMSE-2#TRPBF; LT3755EMSE#PBF; LT3755IMSE#PBF;
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - IS31LT3360-SDLS3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31LT3360-SDLS3-TR
PMIC - LED Drivers IS31LT3360-SDLS3-TR
IC LED DRIVER RGLTR DIM SOT89-5

IC LED DRIVER RGLTR DIM SOT89-5

Supplier's Site Datasheet
40V/1.2A Led Driver With Internal Switch, Sot89-5 (4.0Mm X 4.5Mm), T&r Integrated Silicon Solution (Issi) - 18W6700 - Newark, An Avnet Company
Chicago, IL, United States
40V/1.2A Led Driver With Internal Switch, Sot89-5 (4.0Mm X 4.5Mm), T&r Integrated Silicon Solution (Issi)
18W6700
40V/1.2A Led Driver With Internal Switch, Sot89-5 (4.0Mm X 4.5Mm), T&r Integrated Silicon Solution (Issi) 18W6700
40V/1.2A LED driver with internal switch, SOT89-5 (4.0mm x 4.5mm), T&R

40V/1.2A LED driver with internal switch, SOT89-5 (4.0mm x 4.5mm), T&R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31LT3360-SDLS3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31LT3360-SDLS3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31LT3360-SDLS3-TR
IC LED DRV RGLTR PWM SOT89-5

IC LED DRV RGLTR PWM SOT89-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 745-IS31LT3360-SDLS3-TR 2521-IS31LT3360-SDLS3-TRCT-ND 122187-IS31LT3360-SDLS3-TR IS31LT3360-SDLS3-TR 18W6700 IS31LT3360-SDLS3-TR
Product Name 9V 12V 15V SOT-89 LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - IS31LT3360-SDLS3-TR PMIC - LED Drivers 40V/1.2A Led Driver With Internal Switch, Sot89-5 (4.0Mm X 4.5Mm), T&r Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 to 40 volts 6 volts 6 to 40 volts
Output Voltage 40 volts 40 volts
Output Current 1200 milliamps 1200 milliamps 1200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator And Controller For Auto LED Arrays - A6274KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - FAN5332ASX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1500 milliamps
View Details
LED Driver ICs - 2466599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 150 milliamps
View Details