Win Source Part Number: 1355102-IS31LT3353-S
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
Type: DC DC Regulator
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Product Status: Active
Frequency: 1MHz
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: IS31LT3353
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Down (Buck)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 40V
Current - Output / Channel: 1A
Dimming: Analog, PWM
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A SOT-23-5
IC LED DRVR RGLTR PWM 1A SOT23-5
IC LED DRVR RGLTR PWM 1A SOT23-5
LED Driver 9V/12V/15V/18V/24V 5-Pin SOT-23 T/R Product overview: IS31LT3353-STLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, 15V, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9V, 12V, 15V, SOT-23, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3353-STLS4
IC LED DRIVER 40V INT SW SOT23-5
IC LED DRVR RGLTR PWM 1A SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1355102-IS31LT3353-STLS4-TR | 2521-IS31LT3353-STLS4-TR-ND | 745-IS31LT3353-STLS4-TR | IS31LT3353-STLS4-TR | IS31LT3353-STLS4-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | 9V 12V 15V SOT-23 LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | SC-74A, SOT-753 | ||||
| Input Voltage | 6 to 40 volts | 6 to 40 volts |