LED Driver IC 1 Output Linear PWM Dimming 200mA 8-SOP-EP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | IS31LT3172-GRLS4-TR |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting |
| Output Voltage | 42 volts |
| Output Current | 0.2000 amps |