Lumissil Microsystems LED Drivers IS31LT3117-ZLS4-TR

Description
LED Driver IC 4 Output Linear PWM Dimming 350mA 16-eTSSOP
Request a Quote Datasheet
Description
LED Driver IC 4 Output Linear PWM Dimming 350mA 16-eTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 2521-IS31LT3117-ZLS4-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output Linear PWM Dimming 350mA 16-eTSSOP

LED Driver IC 4 Output Linear PWM Dimming 350mA 16-eTSSOP

Buy Now Datasheet
Singapore, Singapore
IC LED DRV LIN PWM 16ETSSOP Product overview: IS31LT3117-ZLS4-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31LT3117-ZLS4- TR can be used for catalog matching and distributor lookup.

IC LED DRV LIN PWM 16ETSSOP Product overview: IS31LT3117-ZLS4-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31LT3117-ZLS4-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1355103-IS31LT3117-ZLS4-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1355103-IS31LT3117-ZLS4-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1355103-IS31LT3117-ZLS4-TR
Win Source Part Number: 1355103-IS31LT3117-Z LS4-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. Type: Linear MSL Level: 3 (168 Hours) Mfr: Lumissil Microsystems Package: Tape & Reel Product Status: Obsolete Frequency: 100kHz Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-eTSSOP Base Product Number: IS31LT3117 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 4 Voltage - Supply (Min): 6V Voltage - Supply (Max): 53V Current - Output / Channel: 350mA Dimming: PWM

Win Source Part Number: 1355103-IS31LT3117-ZLS4-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Obsolete
Frequency: 100kHz
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-eTSSOP
Base Product Number: IS31LT3117
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 4
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 53V
Current - Output / Channel: 350mA
Dimming: PWM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31LT3117-ZLS4-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31LT3117-ZLS4-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31LT3117-ZLS4-TR
IC LED DRV LIN PWM 16ETSSOP

IC LED DRV LIN PWM 16ETSSOP

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
IS31LT3117-ZLS4-TR
LED Lighting Drivers IS31LT3117-ZLS4-TR
LED Lighting Drivers 60V 350MA, 4-channel

LED Lighting Drivers 60V 350MA, 4-channel

Buy Now Datasheet
PMIC - LED Drivers - IS31LT3117-ZLS4-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31LT3117-ZLS4-TR
PMIC - LED Drivers IS31LT3117-ZLS4-TR
IC LED DVR REG 60V 350MA 16TSSOP

IC LED DVR REG 60V 350MA 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 2521-IS31LT3117-ZLS4-TR-ND 137-IS31LT3117-ZLS4-TR 1355103-IS31LT3117-ZLS4-TR IS31LT3117-ZLS4-TR IS31LT3117-ZLS4-TR IS31LT3117-ZLS4-TR
Product Name LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 to 53 volts 6 to 53 volts 6 to 53 volts
Output Current 350 milliamps 350 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - TLE4240-2M - 1269418-TLE4240-2M - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 620-1165-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
5 suppliers