Lumissil Microsystems Integrated Circuits (ICs) - PMIC - LED Drivers IS31FL3737-QFLS4-TR

Description
Win Source Part Number: 1065766-IS31FL3737-Q FLS4-TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Current - Output / Channel: 45mA Internal Switch(s): Yes Number of Outputs: 24 Dimming: I2C Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): IS31FL3737-QFLS4-TRI S31FL3737QFLS4TR; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lumissil Microsystems Other Names: 706-6511-6,706-1511- 6-ND,2521-IS31FL3737 -QFLS4-TR,706-1511-1 -ND,706-1511-2-ND,25 21-IS31FL3737-QFLS4- TRCT,706-1511-2,706- 1511-1,2521-IS31FL37 37-QFLS4-TRDKR,706-1 511-6 Base Product Number: IS31FL3737
Request a Quote Datasheet
Description
Win Source Part Number: 1065766-IS31FL3737-Q FLS4-TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Current - Output / Channel: 45mA Internal Switch(s): Yes Number of Outputs: 24 Dimming: I2C Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): IS31FL3737-QFLS4-TRI S31FL3737QFLS4TR; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lumissil Microsystems Other Names: 706-6511-6,706-1511- 6-ND,2521-IS31FL3737 -QFLS4-TR,706-1511-1 -ND,706-1511-2-ND,25 21-IS31FL3737-QFLS4- TRCT,706-1511-2,706- 1511-1,2521-IS31FL37 37-QFLS4-TRDKR,706-1 511-6 Base Product Number: IS31FL3737
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1065766-IS31FL3737-QFLS4-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1065766-IS31FL3737-QFLS4-TR
Integrated Circuits (ICs) - PMIC - LED Drivers 1065766-IS31FL3737-QFLS4-TR
Win Source Part Number: 1065766-IS31FL3737-Q FLS4-TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Current - Output / Channel: 45mA Internal Switch(s): Yes Number of Outputs: 24 Dimming: I2C Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): IS31FL3737-QFLS4-TRI S31FL3737QFLS4TR; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lumissil Microsystems Other Names: 706-6511-6,706-1511- 6-ND,2521-IS31FL3737 -QFLS4-TR,706-1511-1 -ND,706-1511-2-ND,25 21-IS31FL3737-QFLS4- TRCT,706-1511-2,706- 1511-1,2521-IS31FL37 37-QFLS4-TRDKR,706-1 511-6 Base Product Number: IS31FL3737

Win Source Part Number: 1065766-IS31FL3737-QFLS4-TR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Cut Tape (CT),
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output / Channel: 45mA
Internal Switch(s): Yes
Number of Outputs: 24
Dimming: I2C
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): IS31FL3737-QFLS4-TRIS31FL3737QFLS4TR;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lumissil Microsystems
Other Names: 706-6511-6,706-1511-6-ND,2521-IS31FL3737-QFLS4-TR,706-1511-1-ND,706-1511-2-ND,2521-IS31FL3737-QFLS4-TRCT,706-1511-2,706-1511-1,2521-IS31FL3737-QFLS4-TRDKR,706-1511-6
Base Product Number: IS31FL3737

Buy Now Datasheet
3.3V 5V QFN LED Driver IC - 745-IS31FL3737-QFLS4-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V QFN LED Driver IC
745-IS31FL3737-QFLS4-TR
3.3V 5V QFN LED Driver IC 745-IS31FL3737-QFLS4-TR
LED Driver 3.3V/5V 40-Pin QFN EP T/R Product overview: IS31FL3737-QFLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3737-QFLS4 -TR can be used for catalog matching and distributor lookup.

LED Driver 3.3V/5V 40-Pin QFN EP T/R Product overview: IS31FL3737-QFLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3737-QFLS4-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 2521-IS31FL3737-QFLS4-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 24 Output Linear I²C Dimming 45mA 40-QFN (5x5)

LED Driver IC 24 Output Linear I²C Dimming 45mA 40-QFN (5x5)

Buy Now Datasheet
LED Drivers - 2521-IS31FL3737-QFLS4-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 24 Output Linear I²C Dimming 45mA 40-QFN (5x5)

LED Driver IC 24 Output Linear I²C Dimming 45mA 40-QFN (5x5)

Buy Now Datasheet
LED Drivers - 2521-IS31FL3737-QFLS4-TR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR LINEAR 45MA 40QFN

IC LED DRVR LINEAR 45MA 40QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3737-QFLS4-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3737-QFLS4-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3737-QFLS4-TR
IC LED DRVR LINEAR 45MA 40QFN

IC LED DRVR LINEAR 45MA 40QFN

Supplier's Site
PMIC - LED Drivers - IS31FL3737-QFLS4-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3737-QFLS4-TR
PMIC - LED Drivers IS31FL3737-QFLS4-TR
IC LED DRVR LINEAR 45MA 40QFN

IC LED DRVR LINEAR 45MA 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1065766-IS31FL3737-QFLS4-TR 745-IS31FL3737-QFLS4-TR 2521-IS31FL3737-QFLS4-TRDKR-ND IS31FL3737-QFLS4-TR IS31FL3737-QFLS4-TR
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers 3.3V 5V QFN LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 40-WFQFN Exposed Pad
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - AAT2403ICG-T1 - Lingto Electronic Limited
Skyworks Solutions, Inc.
Specs
Output Current 150 milliamps
View Details
2 suppliers
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMKE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
LED Drivers - 1727-8462-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers
LED Drivers - 620-1086-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers