Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 812610-IS31FL3733-QF
Packaging: Reel
Type: Linear
Mounting Style: SMD
Current - Output / Channel: 46mA
Internal Switch(s): Yes
Number of Outputs: 28
Dimming: I2C
Voltage - Supply (Min): 2.7V
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V
IC LED DRVR LINEAR 46MA 48QFN
I2C 28 46mA 2.7V~5.5V QFN-48-EP(6x6) LED Drivers ROHS
| Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 812610-IS31FL3733-QFLS4-TR | IS31FL3733-QFLS4-TR | IS31FL3733-QFLS4-TR |
| Product Name | PMIC - PMIC - LED Drivers - IS31FL3733-QFLS4-TR | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers |
| Form Factor | Intgrated Circuit (IC) |