Lumissil Microsystems 3.3V 5V QFN LED Driver IC IS31FL3731C-QFLS2-TR

Description
LED Driver 3.3V/5V 28-Pin QFN EP T/R Product overview: IS31FL3731C-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3731C-QFLS 2-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 3.3V/5V 28-Pin QFN EP T/R Product overview: IS31FL3731C-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3731C-QFLS 2-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V QFN LED Driver IC - 745-IS31FL3731C-QFLS2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V QFN LED Driver IC
745-IS31FL3731C-QFLS2-TR
3.3V 5V QFN LED Driver IC 745-IS31FL3731C-QFLS2-TR
LED Driver 3.3V/5V 28-Pin QFN EP T/R Product overview: IS31FL3731C-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3731C-QFLS 2-TR can be used for catalog matching and distributor lookup.

LED Driver 3.3V/5V 28-Pin QFN EP T/R Product overview: IS31FL3731C-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3731C-QFLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - IS31FL3731C-QFLS2-TR - 875367-IS31FL3731C-QFLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IS31FL3731C-QFLS2-TR
875367-IS31FL3731C-QFLS2-TR
PMIC - PMIC - LED Drivers - IS31FL3731C-QFLS2-TR 875367-IS31FL3731C-QFLS2-TR
Manufacturer: Lumissil Microsystems Win Source Part Number: 875367-IS31FL3731C-Q FLS2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 18 Output Linear - Analog Dimming 34mA 28-QFN (4x4) Package: Reel - TR Package: 28-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IS31FL3731C-QFLS2-TR -ND, 706-1480-1, 706-1480-2, 706-1480-6, 706-6480-6

Manufacturer: Lumissil Microsystems
Win Source Part Number: 875367-IS31FL3731C-QFLS2-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 18 Output Linear - Analog Dimming 34mA 28-QFN (4x4)
Package: Reel - TR
Package: 28-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IS31FL3731C-QFLS2-TR-ND, 706-1480-1, 706-1480-2, 706-1480-6, 706-6480-6

Buy Now Datasheet
PMIC - LED Drivers - IS31FL3731C-QFLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3731C-QFLS2-TR
PMIC - LED Drivers IS31FL3731C-QFLS2-TR
IC LED DVR 144DOT AUD MOD 28QFN

IC LED DVR 144DOT AUD MOD 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
IS31FL3731C-QFLS2-TR
LED Lighting Drivers IS31FL3731C-QFLS2-TR
LED Lighting Drivers Audio Modulated 144 Dot LED Driver

LED Lighting Drivers Audio Modulated 144 Dot LED Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3731C-QFLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3731C-QFLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3731C-QFLS2-TR
IC LED DRV LIN ANALOG 34MA 28QFN

IC LED DRV LIN ANALOG 34MA 28QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 745-IS31FL3731C-QFLS2-TR 875367-IS31FL3731C-QFLS2-TR IS31FL3731C-QFLS2-TR IS31FL3731C-QFLS2-TR IS31FL3731C-QFLS2-TR
Product Name 3.3V 5V QFN LED Driver IC PMIC - PMIC - LED Drivers - IS31FL3731C-QFLS2-TR PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Package Type Tape and Reel 28-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2466625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
LED Drivers - 620-1219-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
5 suppliers
PMIC - LED Drivers - LM2703MF-ADJ - Lingto Electronic Limited
Specs
Output Current 350 milliamps
View Details