Win Source Part Number: 1253430-IS31FL3731-S
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Current - Output / Channel: 34mA
Number of Outputs: 18
Dimming: Analog
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lumissil Microsystems
Other Names: IS31FL3731-SALS2,706
Base Product Number: IS31FL3731
LED Driver 144 Segment 28-Pin SSOP Tube Product overview: IS31FL3731-SALS2 from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3731-SALS2
LED Lighting Drivers Audio Mod 144 Dot LED Driver
IC LED DRV LIN ANALOG 28SSOP
IC LED DVR 144DOT AUD MOD 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1253430-IS31FL3731-SALS2 | 745-IS31FL3731-SALS2 | IS31FL3731-SALS2 | IS31FL3731-SALS2 | IS31FL3731-SALS2 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | SSOP LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |