Win Source Part Number: 1065765-IS31FL3730-Q
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output / Channel: 40mA
Number of Outputs: 16
Dimming: I2C
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): IS31FL3730-QFLS2-TRI
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lumissil Microsystems
Other Names: 706-1479-1,706-1479-
Base Product Number: IS31FL3730
LED Driver IC 16 Output Linear I²C Dimming 40mA 24-QFN (4x4)
LED Driver IC 16 Output Linear I²C Dimming 40mA 24-QFN (4x4)
LED Driver IC 16 Output Linear I²C Dimming 40mA 24-QFN (4x4)
LED Driver 3.3V/5V 24-Pin QFN EP T/R Product overview: IS31FL3730-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3730-QFLS2
IC LED DRVR LIN I2C 40MA 24QFN
IC MATRIX LED DRIVER AUDIO 24QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1065765-IS31FL3730-QFLS2-TR | 2521-IS31FL3730-QFLS2-TR-ND | 745-IS31FL3730-QFLS2-TR | IS31FL3730-QFLS2-TR | IS31FL3730-QFLS2-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | 3.3V 5V QFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 24-VFQFN Exposed Pad | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |