LED Driver IC 16 Output DC DC Controller PWM Dimming 35mA 32-QFN (4x4)
LED Driver IC 16 Output DC DC Controller PWM Dimming 35mA 32-QFN (4x4)
LED Driver IC 16 Output DC DC Controller PWM Dimming 35mA 32-QFN (4x4)
LED Driver 135 Segment 32-Pin QFN EP T/R Product overview: IS31FL3729-QFLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3729-QFLS4
Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320358-IS31FL3729-Q
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Controller
Applications: LED Lighting
Standard Package: 2,500
Mounting: Surface Mount
Frequency: 400kHz ~ 1MHz
Current - Output / Channel: 35mA
Internal Switch(s): No
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 32-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS31FL3729-QFLS
Base Product Number: IS31FL3729
RoHS Status: ROHS3 Compliant
400kHz~1MHz PWM 16 DC-DCController 35mA 2.7V~5.5V QFN-32-EP(4x4) LED Drivers ROHS
IC LED DRVR CTRLR PWM 35MA 32QFN
IC 168/159 MATRIX LED DRIVER, 32
LED Lighting Drivers 16 n(n=1~8) or 15 9 LED Matrix with PWM Control and Dot Correction, QFN-32 (4mm 4mm), T&R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS31FL3729-QFLS4-DKR-ND | 745-IS31FL3729-QFLS4-TR | 1320358-IS31FL3729-QFLS4-TR | IS31FL3729-QFLS4-TR | IS31FL3729-QFLS4-TR | IS31FL3729-QFLS4-TR | IS31FL3729-QFLS4-TR |
| Product Name | LED Drivers | QFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Current | 35 milliamps | 35 milliamps | 35 milliamps |