The IS31FL3726A-SALS4-TR
LED Driver IC 16 Output Linear Shift Register No Dimming 25.2mA 24-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | IS31FL3726A-SALS4-TR |
| Product Name | LED Drivers |
| Number of Outputs | 16 |
| Output Configuration | Inverting; Shift Register |
| Output Voltage | 5 volts |
| Output Current | 0.0252 amps |