Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 802772-IS31FL3235A-Q
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Backlight
Current - Output / Channel: 38mA
Internal Switch(s): Yes
Number of Outputs: 28
Dimming: I2C
Voltage - Supply (Min): 2.7V
Supplier Device Package: 36-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V
LED Driver IC 28 Output Linear I²C Dimming 38mA 36-QFN (4x4)
LED Driver IC 28 Output Linear I²C Dimming 38mA 36-QFN (4x4)
LED Driver IC 28 Output Linear I²C Dimming 38mA 36-QFN (4x4)
IC LED DRVR LIN I2C 38MA 36QFN Product overview: IS31FL3235A-QFLS2-TR
IC LED DRVR LINEAR 28CH 36QFN
IC LED DRVR LIN I2C 38MA 36QFN
LED Lighting Drivers 28 Channel LED Driver
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 802772-IS31FL3235A-QFLS2-TR | 2521-IS31FL3235A-QFLS2-TR-ND | 137-IS31FL3235A-QFLS2-TR | IS31FL3235A-QFLS2-TR | IS31FL3235A-QFLS2-TR | IS31FL3235A-QFLS2-TR |
| Product Name | PMIC - PMIC - LED Drivers - IS31FL3235A-QFLS2-TR | LED Drivers | 38MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Current | 38 milliamps | 38 milliamps | ||||
| Features | RoHS Compliant |