Integrated Silicon Solution, Inc. 38MA LED Driver IC IS31FL3235-QFLS2-TR

Description
IC LED DRVR LIN I2C 38MA 36QFN Product overview: IS31FL3235-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 38MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3235-QFLS2 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LIN I2C 38MA 36QFN Product overview: IS31FL3235-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 38MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3235-QFLS2 -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
38MA LED Driver IC
137-IS31FL3235-QFLS2-TR
38MA LED Driver IC 137-IS31FL3235-QFLS2-TR
IC LED DRVR LIN I2C 38MA 36QFN Product overview: IS31FL3235-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 38MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3235-QFLS2 -TR can be used for catalog matching and distributor lookup.

IC LED DRVR LIN I2C 38MA 36QFN Product overview: IS31FL3235-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 38MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3235-QFLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - IS31FL3235-QFLS2-TR - 875364-IS31FL3235-QFLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IS31FL3235-QFLS2-TR
875364-IS31FL3235-QFLS2-TR
PMIC - PMIC - LED Drivers - IS31FL3235-QFLS2-TR 875364-IS31FL3235-QFLS2-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875364-IS31FL3235-QF LS2-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 28 Output Linear - I²C Dimming 38mA 36-QFN (4x4) Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS31FL3235 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 706-1478-1, 706-1478-2, IS31FL3235-QFLS2-TR- ND, 706-1478-6, 706-6478-6

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875364-IS31FL3235-QFLS2-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 28 Output Linear - I²C Dimming 38mA 36-QFN (4x4)
Package: Reel - TR
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS31FL3235
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 706-1478-1, 706-1478-2, IS31FL3235-QFLS2-TR-ND, 706-1478-6, 706-6478-6

Buy Now Datasheet
PMIC - LED Drivers - IS31FL3235-QFLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3235-QFLS2-TR
PMIC - LED Drivers IS31FL3235-QFLS2-TR
IC LED DRIVER 28CH CC PWM 36QFN

IC LED DRIVER 28CH CC PWM 36QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3235-QFLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3235-QFLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3235-QFLS2-TR
IC LED DRVR LIN I2C 38MA 36QFN

IC LED DRVR LIN I2C 38MA 36QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-IS31FL3235-QFLS2-TR 875364-IS31FL3235-QFLS2-TR IS31FL3235-QFLS2-TR IS31FL3235-QFLS2-TR
Product Name 38MA LED Driver IC PMIC - PMIC - LED Drivers - IS31FL3235-QFLS2-TR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Number of Channels 28 #
Package Type Tape & Reel (TR) 36-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3A/1.5A Buck Led Driver - A6213KLJTR-1-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
PMIC - LED Drivers - ISL1902FAZ-TK - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Driver ICs - 2467412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SOP
View Details
LED Driver ICs - 2224966 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 5.6 watts
View Details