Manufacturer: Lumissil Microsystems
Win Source Part Number: 875363-IS31FL3218-QF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 18 Output Linear - I²C Dimming 38mA 24-QFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS31FL3218
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Driver IC 18 Output Linear I²C Dimming 38mA 24-QFN (4x4)
IC LED DRVR LIN I2C 38MA 24QFN
IC LED DRVR LIN I2C 38MA 24QFN
LED Driver 18 Segment 24-Pin QFN EP T/R Product overview: IS31FL3218-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3218-QFLS2
18-Channel LED Driver, QFN-24 (4.0mm x 4.0mm), T&R
I2C 18 38mA 2.7V~5.5V QFN-24-EP(4x4) LED Drivers ROHS
IC LED DRVR LIN I2C 38MA 24QFN
IC LED DRIVER 18CH CC PWM 24QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 875363-IS31FL3218-QFLS2-TR | 2521-IS31FL3218-QFLS2-TR-ND | 745-IS31FL3218-QFLS2-TR | 18W6684 | IS31FL3218-QFLS2-TR | IS31FL3218-QFLS2-TR | IS31FL3218-QFLS2-TR |
| Product Name | PMIC - PMIC - LED Drivers - IS31FL3218-QFLS2-TR | LED Drivers | QFN LED Driver IC | 18-Channel Led Driver, Qfn-24 (4.0Mm X 4.0Mm), T&r Integrated Silicon Solution (Issi) | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 24-QFN (4x4) | ||||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |