Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers IS31FL3216-QFLS2-TR

Description
Win Source Part Number: 1253433-IS31FL3216-Q FLS2-TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output / Channel: 20mA Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-1217-1,706-1217- 2,706-1217-6 Base Product Number: IS31FL3216 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1253433-IS31FL3216-Q FLS2-TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output / Channel: 20mA Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-1217-1,706-1217- 2,706-1217-6 Base Product Number: IS31FL3216 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253433-IS31FL3216-QFLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253433-IS31FL3216-QFLS2-TR
Integrated Circuits (ICs) - PMIC - LED Drivers 1253433-IS31FL3216-QFLS2-TR
Win Source Part Number: 1253433-IS31FL3216-Q FLS2-TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output / Channel: 20mA Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-1217-1,706-1217- 2,706-1217-6 Base Product Number: IS31FL3216 Product Status: Not For New Designs

Win Source Part Number: 1253433-IS31FL3216-QFLS2-TR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output / Channel: 20mA
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1217-1,706-1217-2,706-1217-6
Base Product Number: IS31FL3216
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
20MA LED Driver IC
137-IS31FL3216-QFLS2-TR
20MA LED Driver IC 137-IS31FL3216-QFLS2-TR
IC LED DRVR LIN PWM 20MA 28QFN Product overview: IS31FL3216-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3216-QFLS2 -TR can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 20MA 28QFN Product overview: IS31FL3216-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3216-QFLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - IS31FL3216-QFLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3216-QFLS2-TR
PMIC - LED Drivers IS31FL3216-QFLS2-TR
IC LED DRIVER LIN DIM 20MA 28QFN

IC LED DRIVER LIN DIM 20MA 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3216-QFLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3216-QFLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3216-QFLS2-TR
IC LED DRVR LIN PWM 20MA 28QFN

IC LED DRVR LIN PWM 20MA 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1253433-IS31FL3216-QFLS2-TR 137-IS31FL3216-QFLS2-TR IS31FL3216-QFLS2-TR IS31FL3216-QFLS2-TR
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers 20MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Package Type 28-WFQFN Exposed Pad Tape & Reel (TR)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2382-3ET - TLD2382-3ET - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 to 150 milliamps
Number of Channels 3 #
View Details
LED Drivers - 1727-2661-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
6 suppliers