18-Channel LED Driver Product overview: IS31FL3208A-QFLS4-TR
Win Source Part Number: 1368329-IS31FL3208A-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Active
Frequency: 23kHz
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x4)
Base Product Number: IS31FL3208
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: LED Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Constant Current
Internal Switch(s): No
Number of Outputs: 18
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 38mA
Dimming: No
LED Driver IC 18 Output Linear Constant Current No Dimming 38mA 28-QFN (4x4)
LED Driver IC 18 Output Linear Constant Current No Dimming 38mA 28-QFN (4x4)
LED Driver IC 18 Output Linear Constant Current No Dimming 38mA 28-QFN (4x4)
IC LED DRIVER W/ SELECTABLE PWM,
IC LED DRVR LINEAR NO 38MA 28QFN
LED Lighting Drivers 18-Channel FxLED Driver, 23kHz PWM, Current Scaling, QFN-28 (4.0mm x 4.0mm)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-IS31FL3208A-QFLS4-TR | 1368329-IS31FL3208A-QFLS4-TR | 2521-IS31FL3208A-QFLS4-TR-ND | IS31FL3208A-QFLS4-TR | IS31FL3208A-QFLS4-TR | IS31FL3208A-QFLS4-TR |
| Product Name | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Package Type | Tape and Reel | 28-WFQFN Exposed Pad | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Constant Current |