LED Driver IC 18 Output Linear Constant Current No Dimming 38mA 28-QFN (4x4)
LED Driver IC 18 Output Linear Constant Current No Dimming 38mA 28-QFN (4x4)
LED Driver IC 18 Output Linear Constant Current No Dimming 38mA 28-QFN (4x4)
IC LED DRIVER W/ 16-BIT PWM, 18
IC LED DRVR LINEAR NO 38MA 28QFN
18-Channel LED Driver, Selectable PWM Frequency, QFN-28 (4.0mm x 4.0mm ), T&R
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS31FL3207-QFLS4-CT-ND | IS31FL3207-QFLS4-TR | IS31FL3207-QFLS4-TR | 52AH0289 |
| Product Name | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 18-Channel Led Driver, Selectable Pwm Frequency, Qfn-28 (4.0Mm X 4.0Mm ), T&r Integrated Silicon Solution (Issi) |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |