Win Source Part Number: 1065764-IS31FL3206-Q
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 24kHz
Current - Output / Channel: 38mA
Internal Switch(s): Yes
Number of Outputs: 12
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): IS31FL3206-QFLS4-TRI
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Lumissil Microsystems
Other Names: 706-1666-2-ND,2521-I
Base Product Number: IS31FL3206
12-Channel LED Driver, Selectable PWM Frequency Product overview: IS31FL3206-QFLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3206-QFLS4
LED Driver IC 12 Output Linear PWM Dimming 38mA 20-QFN (3x3)
LED Driver IC 12 Output Linear PWM Dimming 38mA 20-QFN (3x3)
LED Driver IC 12 Output Linear PWM Dimming 38mA 20-QFN (3x3)
IC LED DRIVER LIN DIM
LED Lighting Drivers 12-Channel FxLED Driver, 23kHz PWM, Current Scaling, QFN-20 (3.0mm x 3.0mm)
IC LED DRVR LIN PWM 38MA 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1065764-IS31FL3206-QFLS4-TR | 745-IS31FL3206-QFLS4-TR | 2521-IS31FL3206-QFLS4-TRCT-ND | IS31FL3206-QFLS4-TR | IS31FL3206-QFLS4-TR | IS31FL3206-QFLS4-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | Dual LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 20-WFQFN Exposed Pad | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |