IC LED DRVR LIN PWM 38MA 20QFN Product overview: IS31FL3205-QFLS4-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 38MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31FL3205-QFLS4
LED Driver IC 12 Output Linear Constant Current PWM Dimming 38mA 20-QFN (3x3)
LED Driver IC 12 Output Linear Constant Current PWM Dimming 38mA 20-QFN (3x3)
LED Driver IC 12 Output Linear Constant Current PWM Dimming 38mA 20-QFN (3x3)
Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320345-IS31FL3205-Q
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: LED Lighting
Standard Package: 2,500
Mounting: Surface Mount
Current - Output / Channel: 38mA
Internal Switch(s): No
Topology: Constant Current
Number of Outputs: 12
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2521-IS31FL3205-QFLS
RoHS Status: ROHS3 Compliant
IC LED DRVR LIN PWM 38MA 20QFN
12-CHANNEL LED DRIVER, QFN-20 (3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-IS31FL3205-QFLS4-TR | 2521-IS31FL3205-QFLS4-TRCT-ND | 1320345-IS31FL3205-QFLS4-TR | IS31FL3205-QFLS4-TR | IS31FL3205-QFLS4-TR |
| Product Name | 38MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Number of Channels | 12 # | ||||
| Package Type | Tape & Reel (TR) | 20-WFQFN Exposed Pad | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |