Manufacturer: Lumissil Microsystems
Win Source Part Number: 875362-IS31FL3199-QF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 9 Output Linear - PWM Dimming 40mA 20-QFN (3x3)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS31FL3199
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 706-1216-2, 706-1216-1, 706-1216-6
LED Driver 9 Segment 20-Pin QFN EP T/R Product overview: IS31FL3199-QFLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3199-QFLS2
LED Driver IC 9 Output Linear PWM Dimming 40mA 20-QFN (3x3)
LED Driver IC 9 Output Linear PWM Dimming 40mA 20-QFN (3x3)
LED Driver IC 9 Output Linear PWM Dimming 40mA 20-QFN (3x3)
LED Lighting Drivers 9-Ch Fun LED Drvr
IC LED DRIVER LIN DIM 40MA 20QFN
IC LED DRVR LIN PWM 40MA 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 875362-IS31FL3199-QFLS2-TR | 745-IS31FL3199-QFLS2-TR | 2521-IS31FL3199-QFLS2-TRCT-ND | IS31FL3199-QFLS2-TR | IS31FL3199-QFLS2-TR | IS31FL3199-QFLS2-TR |
| Product Name | PMIC - PMIC - LED Drivers - IS31FL3199-QFLS2-TR | QFN LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 20-QFN (3x3) | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |