LED Driver 6 Segment 20-Pin QFN EP T/R Product overview: IS31FL3196A-QFLS2-TR
Manufacturer: Lumissil Microsystems
Win Source Part Number: 845757-IS31FL3196A-Q
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: IS31FL3196
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001
Other Part Number: 706-1587-1, 706-1587-6, 706-1587-2
LED Driver IC 6 Output Linear I²C Dimming 40mA 20-QFN (3x3)
LED Driver IC 6 Output Linear I²C Dimming 40mA 20-QFN (3x3)
LED Driver IC 6 Output Linear I²C Dimming 40mA 20-QFN (3x3)
IC LED DRVR LIN I2C 40MA 20QFN
6-Channel FxLED Driver, QFN-20 (3.0mm x 3.0mm), T&R
IC LED DRVR LINEAR 6CH 20QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-IS31FL3196A-QFLS2-TR | 845757-IS31FL3196A-QFLS2-TR | 2521-IS31FL3196A-QFLS2-TR-ND | IS31FL3196A-QFLS2-TR | 13AC5126 | IS31FL3196A-QFLS2-TR |
| Product Name | QFN LED Driver IC | PMIC - PMIC - LED Drivers - IS31FL3196A-QFLS2-TR | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 6-Channel Fxled Driver, Qfn-20 (3.0Mm X 3.0Mm), T&r Integrated Silicon Solution (Issi) | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |