Lumissil Microsystems LED Drivers IS31FL3193-DLS2-TR

Description
LED Driver IC 3 Output Linear Dimming 42mA 10-DFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 3 Output Linear Dimming 42mA 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 2521-IS31FL3193-DLS2-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 3 Output Linear Dimming 42mA 10-DFN (3x3)

LED Driver IC 3 Output Linear Dimming 42mA 10-DFN (3x3)

Buy Now Datasheet
LED Drivers - 2521-IS31FL3193-DLS2-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 3 Output Linear Dimming 42mA 10-DFN (3x3)

LED Driver IC 3 Output Linear Dimming 42mA 10-DFN (3x3)

Buy Now Datasheet
LED Drivers - 2521-IS31FL3193-DLS2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 3 Output Linear Dimming 42mA 10-DFN (3x3)

LED Driver IC 3 Output Linear Dimming 42mA 10-DFN (3x3)

Buy Now Datasheet
DFN LED Driver IC - 745-IS31FL3193-DLS2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN LED Driver IC
745-IS31FL3193-DLS2-TR
DFN LED Driver IC 745-IS31FL3193-DLS2-TR
LED Driver 3 Segment 10-Pin DFN EP T/R Product overview: IS31FL3193-DLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3193-DLS2- TR can be used for catalog matching and distributor lookup.

LED Driver 3 Segment 10-Pin DFN EP T/R Product overview: IS31FL3193-DLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3193-DLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - IS31FL3193-DLS2-TR - 738844-IS31FL3193-DLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IS31FL3193-DLS2-TR
738844-IS31FL3193-DLS2-TR
PMIC - PMIC - LED Drivers - IS31FL3193-DLS2-TR 738844-IS31FL3193-DLS2-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 738844-IS31FL3193-DL S2-TR Packaging: Reel Type: Linear Mounting Style: SMD Current - Output / Channel: 42mA Internal Switch(s): Yes Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 2.7V Voltage - Supply (Maximum): 5.5V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 738844-IS31FL3193-DLS2-TR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Current - Output / Channel: 42mA
Internal Switch(s): Yes
Number of Outputs: 3
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V

Buy Now
PMIC - LED Drivers - IS31FL3193-DLS2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3193-DLS2-TR
PMIC - LED Drivers IS31FL3193-DLS2-TR
IC LED DRIVER LINEAR 42MA 10DFN

IC LED DRIVER LINEAR 42MA 10DFN

Supplier's Site Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - IS31FL3193-DLS2-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
IS31FL3193-DLS2-TR
Nixie Tube Driver/LED Driver >> LED Drivers IS31FL3193-DLS2-TR
3 42mA 2.7V~5.5V DFN-10-EP(3x3) LED Drivers ROHS

3 42mA 2.7V~5.5V DFN-10-EP(3x3) LED Drivers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3193-DLS2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3193-DLS2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3193-DLS2-TR
IC LED DRIVER LINEAR 42MA 10DFN

IC LED DRIVER LINEAR 42MA 10DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 2521-IS31FL3193-DLS2-TR-ND 745-IS31FL3193-DLS2-TR 738844-IS31FL3193-DLS2-TR IS31FL3193-DLS2-TR IS31FL3193-DLS2-TR IS31FL3193-DLS2-TR
Product Name LED Drivers DFN LED Driver IC PMIC - PMIC - LED Drivers - IS31FL3193-DLS2-TR PMIC - LED Drivers Nixie Tube Driver/LED Driver >> LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6260KLJ-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 40 volts
Output Current 350 milliamps
View Details
3 suppliers
PMIC - LED Drivers - LM3402MMX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 500 milliamps
View Details
LED Drivers - 6973008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details