Lumissil Microsystems Application Specific Microcontrollers IS31CS9310-LQLS2-TR

Description
INTEGRATES A 32-BIT MCU WITH TOU
Request a Quote Datasheet
Description
INTEGRATES A 32-BIT MCU WITH TOU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - 2521-IS31CS9310-LQLS2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
2521-IS31CS9310-LQLS2-TRCT-ND
Application Specific Microcontrollers 2521-IS31CS9310-LQLS2-TRCT-ND
INTEGRATES A 32-BIT MCU WITH TOU

INTEGRATES A 32-BIT MCU WITH TOU

Buy Now Datasheet
Application Specific Microcontrollers - 2521-IS31CS9310-LQLS2-TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
2521-IS31CS9310-LQLS2-TR-ND
Application Specific Microcontrollers 2521-IS31CS9310-LQLS2-TR-ND
INTEGRATES A 32-BIT MCU WITH TOU

INTEGRATES A 32-BIT MCU WITH TOU

Buy Now Datasheet
Application Specific Microcontrollers - 2521-IS31CS9310-LQLS2-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
2521-IS31CS9310-LQLS2-TRDKR-ND
Application Specific Microcontrollers 2521-IS31CS9310-LQLS2-TRDKR-ND
INTEGRATES A 32-BIT MCU WITH TOU

INTEGRATES A 32-BIT MCU WITH TOU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 2521-IS31CS9310-LQLS2-TRCT-ND
Product Name Application Specific Microcontrollers
RAM 32 KB
ROM Type Flash
Supply Voltage 3 to 5.5 volts
Serial Interface SPI; UART
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details