IC MCU 8BIT 16KB FLASH 16TSSOP
8051 - Microcontroller IC 8-Bit 32MHz 16KB (16K x 8) FLASH 16-TSSOP
MCU WITH 1KB SRAM AND 16KX16 ECC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | IS31CS8975-ZNLS2-TR | IS31CS8975-ZNLS2-TR | IS31CS8975-ZNLS2-TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH |