8051 - Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-QFN (4x4)
8051 - Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-QFN (4x4)
MCU WITH 2KB SRAM AND 32KX16 ECC
8051 - Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 32KB FLASH 24QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2521-IS31CS8974-QFLS2-TRCT-ND | IS31CS8974-QFLS2-TR | IS31CS8974-QFLS2-TR | IS31CS8974-QFLS2-TR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB | |||
| ROM Type | Flash | Flash; FLASH |