8051 - Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 16-TSSOP
IC MCU 8BIT 32KB FLASH 16TSSOP
IC MCU 8BIT 32KB FLASH 16TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | IS31CS8973C-ZNLS2 | IS31CS8973C-ZNLS2 | IS31CS8973C-ZNLS2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Last Time Buy | Last Shipments; Last Time Buy | |
| Clock Speed | 16 MHz | 16 MHz | |
| RAM | 1 KB | 1 KB | |
| I/O Ports | 12 |